Bourns, Inc. Fixed Inductors PM105SB-471K-RC

Description
470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM105SB-471K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM105SB-471K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM105SB-471K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 330mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
SMD 470UH 330MA 1.5OHM Inductor and Choke - 71-PM105SB-471K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 330MA 1.5OHM Inductor and Choke
71-PM105SB-471K-RC
SMD 470UH 330MA 1.5OHM Inductor and Choke 71-PM105SB-471K-RC
FIXED IND 470UH 330MA 1.5OHM SMD Product overview: PM105SB-471K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 330MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 330MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-471K-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 330MA 1.5OHM SMD Product overview: PM105SB-471K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 330MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 330MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-471K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 470Uh, Smd; Inductance Bourns Jw Miller - 63K3536 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, Smd; Inductance Bourns Jw Miller
63K3536
Inductor, Shielded, 470Uh, Smd; Inductance Bourns Jw Miller 63K3536
INDUCTOR, SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):330mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):330mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM105SB-471K-RCTR-ND 71-PM105SB-471K-RC 63K3536
Product Name Fixed Inductors SMD 470UH 330MA 1.5OHM Inductor and Choke Inductor, Shielded, 470Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers