Bourns, Inc. Fixed Inductors PM105SB-331K-RC

Description
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8450TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8450TR-ND
Fixed Inductors M8450TR-ND
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8450CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8450CT-ND
Fixed Inductors M8450CT-ND
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8450DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8450DKR-ND
Fixed Inductors M8450DKR-ND
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
SMD 330UH 370MA 1.2OHM Inductor and Choke - 71-PM105SB-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 370MA 1.2OHM Inductor and Choke
71-PM105SB-331K-RC
SMD 330UH 370MA 1.2OHM Inductor and Choke 71-PM105SB-331K-RC
FIXED IND 330UH 370MA 1.2OHM SMD Product overview: PM105SB-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 370MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 370MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-331K-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 370MA 1.2OHM SMD Product overview: PM105SB-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 370MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 370MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 330Uh, Smd; Inductance Bourns Jw Miller - 63K3532 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, Smd; Inductance Bourns Jw Miller
63K3532
Inductor, Shielded, 330Uh, Smd; Inductance Bourns Jw Miller 63K3532
INDUCTOR, SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):370mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, SMD; Inductance:330µH; RMS Current (Irms):370mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8450TR-ND 71-PM105SB-331K-RC 63K3532
Product Name Fixed Inductors SMD 330UH 370MA 1.2OHM Inductor and Choke Inductor, Shielded, 330Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details