Bourns, Inc. SMD 33UH 1.2A 110 MOHM Inductor and Choke PM105SB-330L-RC

Description
FIXED IND 33UH 1.2A 110 MOHM SMD Product overview: PM105SB-330L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-330L-RC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 33UH 1.2A 110 MOHM SMD Product overview: PM105SB-330L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-330L-RC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns Jw Miller PM105SB series shielded SMD power inductor has an inductance of 33 µH with a tolerance of ±15%. It is designed for applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor has a maximum DC resistance of 0.11 ohms and can handle a rated current of up to 1.2 A. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in reels of 500 pieces, making it suitable for high-volume production.

Datasheet Summary
Powered by GS/AI

The Bourns Jw Miller PM105SB series shielded SMD power inductor has an inductance of 33 µH with a tolerance of ±15%. It is designed for applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor has a maximum DC resistance of 0.11 ohms and can handle a rated current of up to 1.2 A. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in reels of 500 pieces, making it suitable for high-volume production.

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 1.2A 110 MOHM Inductor and Choke - 71-PM105SB-330L-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.2A 110 MOHM Inductor and Choke
71-PM105SB-330L-RC
SMD 33UH 1.2A 110 MOHM Inductor and Choke 71-PM105SB-330L-RC
FIXED IND 33UH 1.2A 110 MOHM SMD Product overview: PM105SB-330L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-330L-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.2A 110 MOHM SMD Product overview: PM105SB-330L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-330L-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8439TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8439TR-ND
Fixed Inductors M8439TR-ND
33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8439CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8439CT-ND
Fixed Inductors M8439CT-ND
33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8439DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8439DKR-ND
Fixed Inductors M8439DKR-ND
33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM105SB-330L-RC
1238760-PM105SB-330L-RC
Fixed Inductors - PM105SB-330L-RC 1238760-PM105SB-330L-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1238760-PM105SB-330L -RC Series: PM105SB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.2A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 14MHz Test Frequency: 100kHz Size: 0.390" L x 0.390" W (9.90mm x 9.90mm) Family Name: PM105SB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): 3621E330KT; SDR1006TTEB330K; SDR1006LTEB330K; Introduction Date: June 05, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1238760-PM105SB-330L-RC
Series: PM105SB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Test Frequency: 100kHz
Size: 0.390" L x 0.390" W (9.90mm x 9.90mm)
Family Name: PM105SB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): 3621E330KT; SDR1006TTEB330K; SDR1006LTEB330K;
Introduction Date: June 05, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, Shielded, 33Uh, Smd; Inductance Bourns Jw Miller - 63K3531 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, Smd; Inductance Bourns Jw Miller
63K3531
Inductor, Shielded, 33Uh, Smd; Inductance Bourns Jw Miller 63K3531
INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-330L-RC M8439TR-ND 1238760-PM105SB-330L-RC 63K3531
Product Name SMD 33UH 1.2A 110 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - PM105SB-330L-RC Inductor, Shielded, 33Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N7 0402DC-8N7XJRW , 0402DC-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details