Bourns, Inc. Fixed Inductors PM105SB-270M-RC

Description
27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8438TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8438TR-ND
Fixed Inductors M8438TR-ND
27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.3A 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 1.3A 100 MOHM Inductor and Choke - 71-PM105SB-270M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.3A 100 MOHM Inductor and Choke
71-PM105SB-270M-RC
SMD 27UH 1.3A 100 MOHM Inductor and Choke 71-PM105SB-270M-RC
FIXED IND 27UH 1.3A 100 MOHM SMD Product overview: PM105SB-270M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-270M-RC can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.3A 100 MOHM SMD Product overview: PM105SB-270M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-270M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM105SB-270M-RC
1238759-PM105SB-270M-RC
Fixed Inductors - PM105SB-270M-RC 1238759-PM105SB-270M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1238759-PM105SB-270M -RC Series: PM105SB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.3A Shielding: Shielded Inductance: 27μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Size: 0.390" L x 0.390" W (9.90mm x 9.90mm) Family Name: PM105SB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): 3621E270MT; SDR1006LTEB270M; SDR1006TTEB270M; Introduction Date: June 05, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1238759-PM105SB-270M-RC
Series: PM105SB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.3A
Shielding: Shielded
Inductance: 27μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Test Frequency: 100kHz
Size: 0.390" L x 0.390" W (9.90mm x 9.90mm)
Family Name: PM105SB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): 3621E270MT; SDR1006LTEB270M; SDR1006TTEB270M;
Introduction Date: June 05, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 27Uh, 1.3A, 20%, 17Mhz; Core Material Bourns Jw Miller - 83R8620 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 1.3A, 20%, 17Mhz; Core Material Bourns Jw Miller
83R8620
Inductor, 27Uh, 1.3A, 20%, 17Mhz; Core Material Bourns Jw Miller 83R8620
INDUCTOR, 27UH, 1.3A, 20%, 17MHz; Core Material:Ferrite DR/RI; DC Current Rating:1.3A; DC Resistance Max:0.1ohm; Inductance:27µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:2; Q Factor:35; Reel Quantity:500 RoHS Compliant: Yes

INDUCTOR, 27UH, 1.3A, 20%, 17MHz; Core Material:Ferrite DR/RI; DC Current Rating:1.3A; DC Resistance Max:0.1ohm; Inductance:27µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:2; Q Factor:35; Reel Quantity:500 RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 27Uh, Smd; Inductance Bourns Jw Miller - 63K3529 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 27Uh, Smd; Inductance Bourns Jw Miller
63K3529
Inductor, Shielded, 27Uh, Smd; Inductance Bourns Jw Miller 63K3529
INDUCTOR, SHIELDED, 27UH, SMD; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 27UH, SMD; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8438TR-ND 71-PM105SB-270M-RC 1238759-PM105SB-270M-RC 83R8620 63K3529
Product Name Fixed Inductors SMD 27UH 1.3A 100 MOHM Inductor and Choke Fixed Inductors - PM105SB-270M-RC Inductor, 27Uh, 1.3A, 20%, 17Mhz; Core Material Bourns Jw Miller Inductor, Shielded, 27Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details