Bourns, Inc. 180UH 500MA 570MOHM Inductor and Choke PM105SB-181K-RC

Description
FIXED IND 180UH 500MA 570MOHM SM Product overview: PM105SB-181K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-181K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 500MA 570MOHM SM Product overview: PM105SB-181K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-181K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 500MA 570MOHM Inductor and Choke - 71-PM105SB-181K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 500MA 570MOHM Inductor and Choke
71-PM105SB-181K-RC
180UH 500MA 570MOHM Inductor and Choke 71-PM105SB-181K-RC
FIXED IND 180UH 500MA 570MOHM SM Product overview: PM105SB-181K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-181K-RC can be used for catalog matching and distributor lookup.

FIXED IND 180UH 500MA 570MOHM SM Product overview: PM105SB-181K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 500MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 500MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-181K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-PM105SB-181K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Shielded Wirewound Inductor 500mA 570mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 500mA 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM105SB-181K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 500MA 570 MOHM

FIXED IND 180UH 500MA 570 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM105SB-181K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 500MA 570 MOHM

FIXED IND 180UH 500MA 570 MOHM

Buy Now Datasheet
Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Bourns Jw Miller
83R8617
Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Bourns Jw Miller 83R8617
INDUCTOR, SHIELDED, 180UH, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.57ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 180UH, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.57ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-181K-RC 118-PM105SB-181K-RCTR-ND 83R8617
Product Name 180UH 500MA 570MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 180Uh, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details