Bourns, Inc. 150UH 550MA 510MOHM Inductor and Choke PM105SB-151K-RC

Description
FIXED IND 150UH 550MA 510MOHM SM Product overview: PM105SB-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 550MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 550MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-151K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 550MA 510MOHM SM Product overview: PM105SB-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 550MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 550MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-151K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 550MA 510MOHM Inductor and Choke - 71-PM105SB-151K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 550MA 510MOHM Inductor and Choke
71-PM105SB-151K-RC
150UH 550MA 510MOHM Inductor and Choke 71-PM105SB-151K-RC
FIXED IND 150UH 550MA 510MOHM SM Product overview: PM105SB-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 550MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 550MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-151K-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 550MA 510MOHM SM Product overview: PM105SB-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 550MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 550MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-151K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8446TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8446TR-ND
Fixed Inductors M8446TR-ND
150µH Shielded Wirewound Inductor 550mA 510mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 550mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8446DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8446DKR-ND
Fixed Inductors M8446DKR-ND
150µH Shielded Wirewound Inductor 550mA 510mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 550mA 510mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8446CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8446CT-ND
Fixed Inductors M8446CT-ND
150µH Shielded Wirewound Inductor 550mA 510mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 550mA 510mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, Smd; Inductance Bourns Jw Miller - 63K3524 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, Smd; Inductance Bourns Jw Miller
63K3524
Inductor, Shielded, 150Uh, Smd; Inductance Bourns Jw Miller 63K3524
INDUCTOR, SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.51ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, SMD; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.51ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-151K-RC M8446TR-ND 63K3524
Product Name 150UH 550MA 510MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 150Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers