Bourns, Inc. SMD 15UH 1.7A 70 MOHM Inductor and Choke PM105SB-150M-RC

Description
FIXED IND 15UH 1.7A 70 MOHM SMD Product overview: PM105SB-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-150M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.7A 70 MOHM SMD Product overview: PM105SB-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-150M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.7A 70 MOHM Inductor and Choke - 71-PM105SB-150M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.7A 70 MOHM Inductor and Choke
71-PM105SB-150M-RC
SMD 15UH 1.7A 70 MOHM Inductor and Choke 71-PM105SB-150M-RC
FIXED IND 15UH 1.7A 70 MOHM SMD Product overview: PM105SB-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-150M-RC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.7A 70 MOHM SMD Product overview: PM105SB-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-150M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electrical Parts - PM105SB-150M-RC
1238758-PM105SB-150M-RC
Electrical Parts - PM105SB-150M-RC 1238758-PM105SB-150M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1238758-PM105SB-150M -RC Series: PM105SB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1.7A Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 24MHz Test Frequency: 100kHz Size: 0.390" L x 0.390" W (9.90mm x 9.90mm) Family Name: PM105SB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): 3621E150MT; SDR1006LTEB150M; SDR1006TTEB150M; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1238758-PM105SB-150M-RC
Series: PM105SB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1.7A
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 24MHz
Test Frequency: 100kHz
Size: 0.390" L x 0.390" W (9.90mm x 9.90mm)
Family Name: PM105SB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): 3621E150MT; SDR1006LTEB150M; SDR1006TTEB150M;
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - M8435TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8435TR-ND
Fixed Inductors M8435TR-ND
15µH Shielded Wirewound Inductor 1.7A 70mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8435CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8435CT-ND
Fixed Inductors M8435CT-ND
15µH Shielded Wirewound Inductor 1.7A 70mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8435DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8435DKR-ND
Fixed Inductors M8435DKR-ND
15µH Shielded Wirewound Inductor 1.7A 70mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 70mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, Smd; Inductance Bourns Jw Miller - 63K3523 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, Smd; Inductance Bourns Jw Miller
63K3523
Inductor, Shielded, 15Uh, Smd; Inductance Bourns Jw Miller 63K3523
INDUCTOR, SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-150M-RC 1238758-PM105SB-150M-RC M8435TR-ND 63K3523
Product Name SMD 15UH 1.7A 70 MOHM Inductor and Choke Electrical Parts - PM105SB-150M-RC Fixed Inductors Inductor, Shielded, 15Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details