Bourns, Inc. 120UH 630MA 370MOHM Inductor and Choke PM105SB-121K-RC

Description
FIXED IND 120UH 630MA 370MOHM SM Product overview: PM105SB-121K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 630MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 630MA, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-121K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 630MA 370MOHM SM Product overview: PM105SB-121K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 630MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 630MA, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-121K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 630MA 370MOHM Inductor and Choke - 71-PM105SB-121K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 630MA 370MOHM Inductor and Choke
71-PM105SB-121K-RC
120UH 630MA 370MOHM Inductor and Choke 71-PM105SB-121K-RC
FIXED IND 120UH 630MA 370MOHM SM Product overview: PM105SB-121K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 630MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 630MA, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-121K-RC can be used for catalog matching and distributor lookup.

FIXED IND 120UH 630MA 370MOHM SM Product overview: PM105SB-121K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 630MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 630MA, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-121K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-PM105SB-121K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
120µH Shielded Wirewound Inductor 630mA 370mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 630mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM105SB-121K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 630MA 370 MOHM

FIXED IND 120UH 630MA 370 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM105SB-121K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 630MA 370 MOHM

FIXED IND 120UH 630MA 370 MOHM

Buy Now Datasheet
Inductor, Shielded, 120Uh, Smd, Full Reel; Inductance Bourns Jw Miller - 63K3522 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 120Uh, Smd, Full Reel; Inductance Bourns Jw Miller
63K3522
Inductor, Shielded, 120Uh, Smd, Full Reel; Inductance Bourns Jw Miller 63K3522
INDUCTOR, SHIELDED, 120UH, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 120UH, SMD, FULL REEL; Inductance:120µH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-121K-RC 118-PM105SB-121K-RCTR-ND 63K3522
Product Name 120UH 630MA 370MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 120Uh, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers