Bourns, Inc. Fixed Inductors PM105SB-101K-RC

Description
100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8444CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8444CT-ND
Fixed Inductors M8444CT-ND
100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8444TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8444TR-ND
Fixed Inductors M8444TR-ND
100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8444DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8444DKR-ND
Fixed Inductors M8444DKR-ND
100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 720mA 340mOhm Max Nonstandard

Buy Now Datasheet
100UH 720MA 340MOHM Inductor and Choke - 71-PM105SB-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 720MA 340MOHM Inductor and Choke
71-PM105SB-101K-RC
100UH 720MA 340MOHM Inductor and Choke 71-PM105SB-101K-RC
FIXED IND 100UH 720MA 340MOHM SM Product overview: PM105SB-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 720MA 340MOHM SM Product overview: PM105SB-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, Smd; Inductance Bourns Jw Miller - 63K3520 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, Smd; Inductance Bourns Jw Miller
63K3520
Inductor, Shielded, 100Uh, Smd; Inductance Bourns Jw Miller 63K3520
INDUCTOR, SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8615 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Bourns Jw Miller
83R8615
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Bourns Jw Miller 83R8615
INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8444CT-ND 71-PM105SB-101K-RC 63K3520
Product Name Fixed Inductors 100UH 720MA 340MOHM Inductor and Choke Inductor, Shielded, 100Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers