Bourns, Inc. Fixed Inductors PM105SB-100M-RC

Description
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8433CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8433CT-ND
Fixed Inductors M8433CT-ND
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8433TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8433TR-ND
Fixed Inductors M8433TR-ND
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8433DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8433DKR-ND
Fixed Inductors M8433DKR-ND
10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.1A 60mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 2.1A 60 MOHM Inductor and Choke - 71-PM105SB-100M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.1A 60 MOHM Inductor and Choke
71-PM105SB-100M-RC
SMD 10UH 2.1A 60 MOHM Inductor and Choke 71-PM105SB-100M-RC
FIXED IND 10UH 2.1A 60 MOHM SMD Product overview: PM105SB-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-100M-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.1A 60 MOHM SMD Product overview: PM105SB-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-100M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM105SB-100M-RC
792408-PM105SB-100M-RC
Fixed Inductors - PM105SB-100M-RC 792408-PM105SB-100M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 792408-PM105SB-100M- RC Series: PM105SB Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.1A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 39 @ 2.52MHz Frequency - Self Resonant: 29MHz Test Frequency: 100kHz Family Name: PM105SB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Dimension: 0.390" L x 0.390" W (9.90mm x 9.90mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): 3621E100MT; SDR1006LTEB100M; SDR1006TTEB100M; 3621L100MT; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 792408-PM105SB-100M-RC
Series: PM105SB
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.1A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 39 @ 2.52MHz
Frequency - Self Resonant: 29MHz
Test Frequency: 100kHz
Family Name: PM105SB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Dimension: 0.390" L x 0.390" W (9.90mm x 9.90mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): 3621E100MT; SDR1006LTEB100M; SDR1006TTEB100M; 3621L100MT;
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, Shielded, 10Uh, Smd; Inductance Bourns Jw Miller - 63K3519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, Smd; Inductance Bourns Jw Miller
63K3519
Inductor, Shielded, 10Uh, Smd; Inductance Bourns Jw Miller 63K3519
INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8614 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, Smd, Full Reel; Inductance Bourns Jw Miller
83R8614
Inductor, Shielded, 10Uh, Smd, Full Reel; Inductance Bourns Jw Miller 83R8614
INDUCTOR, SHIELDED, 10UH, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
INDUCTOR,SHIELDED, SMD PWR, 10UH, +/-20%, 0.06 OHM DCR MAX
70155138
INDUCTOR,SHIELDED, SMD PWR, 10UH, +/-20%, 0.06 OHM DCR MAX 70155138
INDUCTOR,SHIELDED, SMD PWR, 10UH, +/-20%, 0.06 OHM DCR MAX

INDUCTOR,SHIELDED, SMD PWR, 10UH, +/-20%, 0.06 OHM DCR MAX

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8433CT-ND 71-PM105SB-100M-RC 792408-PM105SB-100M-RC 63K3519 70155138
Product Name Fixed Inductors SMD 10UH 2.1A 60 MOHM Inductor and Choke Fixed Inductors - PM105SB-100M-RC Inductor, Shielded, 10Uh, Smd; Inductance Bourns Jw Miller INDUCTOR,SHIELDED, SMD PWR, 10UH, +/-20%, 0.06 OHM DCR MAX
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers