Bourns, Inc. Fixed Inductors PM105S-560M

Description
56µH Shielded Wirewound Inductor 1.07A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 1.07A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1034TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1034TR-ND
Fixed Inductors M1034TR-ND
56µH Shielded Wirewound Inductor 1.07A 190mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 1.07A 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1034TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers