18µH Shielded Wirewound Inductor 1.89A 80mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | M1028TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -30 to 100 C (-22 to 212 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |