Bourns, Inc. Fixed Inductors PM105-821K-RC

Description
820µH Unshielded Wirewound Inductor 240mA 2.55Ohm Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 240mA 2.55Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8432TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8432TR-ND
Fixed Inductors M8432TR-ND
820µH Unshielded Wirewound Inductor 240mA 2.55Ohm Nonstandard

820µH Unshielded Wirewound Inductor 240mA 2.55Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 820Uh, 560Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 63K3518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 820Uh, 560Ma, Smd, Full Reel; Inductance Bourns Jw Miller
63K3518
Inductor, Un-Shielded, 820Uh, 560Ma, Smd, Full Reel; Inductance Bourns Jw Miller 63K3518
INDUCTOR, UN-SHIELDED, 820UH, 560MA, SMD, FULL REEL; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):560mA; Product Range:PM105 Series; DC Resistance Max:2.55ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 820UH, 560MA, SMD, FULL REEL; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshielded; Saturation Current (Isat):560mA; Product Range:PM105 Series; DC Resistance Max:2.55ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8432TR-ND 63K3518
Product Name Fixed Inductors Inductor, Un-Shielded, 820Uh, 560Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details