Bourns, Inc. Fixed Inductors PM105-680K-RC

Description
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8420CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8420CT-ND
Fixed Inductors M8420CT-ND
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard

68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8420TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8420TR-ND
Fixed Inductors M8420TR-ND
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard

68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8420DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8420DKR-ND
Fixed Inductors M8420DKR-ND
68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard

68µH Unshielded Wirewound Inductor 1.1A 220mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns Jw Miller - 63K3515 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns Jw Miller
63K3515
Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns Jw Miller 63K3515
INDUCTOR, UN-SHIELDED, 68UH, 2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:PM105 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:PM105 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8420CT-ND 63K3515
Product Name Fixed Inductors Inductor, Un-Shielded, 68Uh, 2A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers