Bourns, Inc. Fixed Inductors PM105-560K-RC

Description
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8419TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8419TR-ND
Fixed Inductors M8419TR-ND
56µH Unshielded Wirewound Inductor 1.15A 190mOhm Nonstandard

56µH Unshielded Wirewound Inductor 1.15A 190mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
992826-PM105-560K-RC
Inductors, Coils, Chokes - Fixed Inductors 992826-PM105-560K-RC
Win Source Part Number: 992826-PM105-560K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM105 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 7.5MHz Package / Case: Nonstandard DC Resistance (DCR): 190mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.15 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: M8419CT,-M8419TR,M84 19TR,PM105560KRC,-M8 419CT Base Product Number: PM105 Current - Saturation (Isat): 2.1A

Win Source Part Number: 992826-PM105-560K-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM105
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 7.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 190mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.386" W (9.80mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: M8419CT,-M8419TR,M8419TR,PM105560KRC,-M8419CT
Base Product Number: PM105
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
SMD 56UH 1.15A 190MOHM Inductor and Choke - 71-PM105-560K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 1.15A 190MOHM Inductor and Choke
71-PM105-560K-RC
SMD 56UH 1.15A 190MOHM Inductor and Choke 71-PM105-560K-RC
FIXED IND 56UH 1.15A 190MOHM SMD Product overview: PM105-560K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.15A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.15A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105-560K-RC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.15A 190MOHM SMD Product overview: PM105-560K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.15A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.15A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105-560K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns Jw Miller - 63K3513 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns Jw Miller
63K3513
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns Jw Miller 63K3513
INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:PM105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:PM105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns Jw Miller - 83R8611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns Jw Miller
83R8611
Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns Jw Miller 83R8611
INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:PM105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 2.1A, SMD; Inductance:56µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:PM105 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8419TR-ND 992826-PM105-560K-RC 71-PM105-560K-RC 63K3513
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 56UH 1.15A 190MOHM Inductor and Choke Inductor, Un-Shielded, 56Uh, 2.1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Testing Frequency 10 kHz
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details