Bourns, Inc. Fixed Inductors PM105-471K-RC

Description
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8429CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8429CT-ND
Fixed Inductors M8429CT-ND
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard

470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8429TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8429TR-ND
Fixed Inductors M8429TR-ND
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard

470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8429DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8429DKR-ND
Fixed Inductors M8429DKR-ND
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard

470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Nonstandard

Buy Now Datasheet
Inductor, 470Uh, 420Ma, 10%, 2.5Mhz; Core Material Bourns Jw Miller - 83R8610 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 420Ma, 10%, 2.5Mhz; Core Material Bourns Jw Miller
83R8610
Inductor, 470Uh, 420Ma, 10%, 2.5Mhz; Core Material Bourns Jw Miller 83R8610
INDUCTOR, 470UH, 420MA, 10%, 2.5MHz; Core Material:Ferrite DR; DC Current Rating:420mA; DC Resistance Max:1.48ohm; Inductance:470µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; No. of Pins:2; Q Factor:12; Reel Quantity:500 RoHS Compliant: Yes

INDUCTOR, 470UH, 420MA, 10%, 2.5MHz; Core Material:Ferrite DR; DC Current Rating:420mA; DC Resistance Max:1.48ohm; Inductance:470µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; No. of Pins:2; Q Factor:12; Reel Quantity:500 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8429CT-ND 83R8610
Product Name Fixed Inductors Inductor, 470Uh, 420Ma, 10%, 2.5Mhz; Core Material Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N1 0402DC-7N1XJRW , 0402DC-7N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details