Bourns, Inc. Fixed Inductors PM105-470K-RC

Description
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8418CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8418CT-ND
Fixed Inductors M8418CT-ND
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8418TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8418TR-ND
Fixed Inductors M8418TR-ND
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8418DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8418DKR-ND
Fixed Inductors M8418DKR-ND
47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 170mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns Jw Miller - 63K3511 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns Jw Miller
63K3511
Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns Jw Miller 63K3511
INDUCTOR, UN-SHIELDED, 47UH, 2.3A, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:PM105 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 2.3A, SMD; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:PM105 Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8418CT-ND 63K3511
Product Name Fixed Inductors Inductor, Un-Shielded, 47Uh, 2.3A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details