Bourns, Inc. Fixed Inductors PM105-391K-RC

Description
390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM105-391K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM105-391K-RC-ND
Fixed Inductors PM105-391K-RC-ND
390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Nonstandard

390µH Unshielded Wirewound Inductor 480mA 1.3Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM105-391K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125976P - RS Components, Ltd.
Specs
Inductance Range 18 microH
Rated DC Current 1090 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details