Bourns, Inc. Fixed Inductors PM105-390M-RC

Description
39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8417TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8417TR-ND
Fixed Inductors M8417TR-ND
39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard

39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8417CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8417CT-ND
Fixed Inductors M8417CT-ND
39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard

39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8417DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8417DKR-ND
Fixed Inductors M8417DKR-ND
39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard

39µH Unshielded Wirewound Inductor 1.35A 140mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 39Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller - 63K3509 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 39Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller
63K3509
Inductor, Un-Shielded, 39Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller 63K3509
INDUCTOR, UN-SHIELDED, 39UH, 2.6A, SMD, FULL REEL; Inductance:39µH; RMS Current (Irms):1.35A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:PM105 Series; Inductor Case / Package:-; Product Length:- RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 39UH, 2.6A, SMD, FULL REEL; Inductance:39µH; RMS Current (Irms):1.35A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:PM105 Series; Inductor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8417TR-ND 63K3509
Product Name Fixed Inductors Inductor, Un-Shielded, 39Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 2567587P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details