Bourns, Inc. Fixed Inductors PM105-331K

Description
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1019TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1019TR-ND
Fixed Inductors M1019TR-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1019TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers