Bourns, Inc. Fixed Inductors PM105-331K-RC

Description
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8428CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8428CT-ND
Fixed Inductors M8428CT-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8428TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8428TR-ND
Fixed Inductors M8428TR-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8428DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8428DKR-ND
Fixed Inductors M8428DKR-ND
330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 330Uh, 850Ma, Smd; Inductance Bourns Jw Miller - 63K3508 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 850Ma, Smd; Inductance Bourns Jw Miller
63K3508
Inductor, Un-Shielded, 330Uh, 850Ma, Smd; Inductance Bourns Jw Miller 63K3508
INDUCTOR, UN-SHIELDED, 330UH, 850MA, SMD; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):850mA; Product Range:PM105 Series; DC Resistance Max:1.15ohm; Product Length:9.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 850MA, SMD; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):850mA; Product Range:PM105 Series; DC Resistance Max:1.15ohm; Product Length:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8428CT-ND 63K3508
Product Name Fixed Inductors Inductor, Un-Shielded, 330Uh, 850Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 0.018uH 500MHz Inductor and Choke - 71-36401E18NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details