Bourns, Inc. Fixed Inductors PM105-221K-RC

Description
220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8426TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8426TR-ND
Fixed Inductors M8426TR-ND
220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard

220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8426CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8426CT-ND
Fixed Inductors M8426CT-ND
220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard

220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8426DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8426DKR-ND
Fixed Inductors M8426DKR-ND
220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard

220µH Unshielded Wirewound Inductor 660mA 730mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 220Uh, 1.1A, Smd, Full Reel; Inductance Bourns Jw Miller - 63K3504 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 1.1A, Smd, Full Reel; Inductance Bourns Jw Miller
63K3504
Inductor, Un-Shielded, 220Uh, 1.1A, Smd, Full Reel; Inductance Bourns Jw Miller 63K3504
INDUCTOR, UN-SHIELDED, 220UH, 1.1A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:PM105 Series; Inductor Case / Package:-; Product Length:-RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 1.1A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):660mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:PM105 Series; Inductor Case / Package:-; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8426TR-ND 63K3504
Product Name Fixed Inductors Inductor, Un-Shielded, 220Uh, 1.1A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details