Bourns, Inc. Fixed Inductors PM105-220M

Description
22µH Unshielded Wirewound Inductor 1.96A 100mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.96A 100mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1005TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1005TR-ND
Fixed Inductors M1005TR-ND
22µH Unshielded Wirewound Inductor 1.96A 100mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.96A 100mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1005TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details