Bourns, Inc. Fixed Inductors PM105-220M-RC

Description
22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8415CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8415CT-ND
Fixed Inductors M8415CT-ND
22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8415TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8415TR-ND
Fixed Inductors M8415TR-ND
22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8415DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8415DKR-ND
Fixed Inductors M8415DKR-ND
22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.95A 100mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns Jw Miller - 63K3503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns Jw Miller
63K3503
Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns Jw Miller 63K3503
INDUCTOR, UN-SHIELDED, 22UH, 3.5A, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:PM105 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 3.5A, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:PM105 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8415CT-ND 63K3503
Product Name Fixed Inductors Inductor, Un-Shielded, 22Uh, 3.5A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers