Bourns, Inc. Fixed Inductors PM105-180M-RC

Description
18µH Unshielded Wirewound Inductor 2.15A 90mOhm Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 2.15A 90mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM105-180M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM105-180M-RC-ND
Fixed Inductors PM105-180M-RC-ND
18µH Unshielded Wirewound Inductor 2.15A 90mOhm Nonstandard

18µH Unshielded Wirewound Inductor 2.15A 90mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns Jw Miller - 63K3501 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns Jw Miller
63K3501
Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns Jw Miller 63K3501
INDUCTOR, UN-SHIELDED, 18UH, 3.8A, SMD; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.8A; Product Range:PM105 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 18UH, 3.8A, SMD; Inductance:18µH; RMS Current (Irms):2.15A; Inductor Construction:Unshielded; Saturation Current (Isat):3.8A; Product Range:PM105 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM105-180M-RC-ND 63K3501
Product Name Fixed Inductors Inductor, Un-Shielded, 18Uh, 3.8A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0030 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details