Bourns, Inc. Fixed Inductors PM105-151K-RC

Description
150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM105-151K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM105-151K-RCTR-ND
Fixed Inductors 118-PM105-151K-RCTR-ND
150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard

150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM105-151K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard

150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM105-151K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM105-151K-RCCT-ND
Fixed Inductors 118-PM105-151K-RCCT-ND
150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard

150µH Unshielded Wirewound Inductor 780mA 470mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-PM105-151K-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details