Bourns, Inc. Fixed Inductors PM105-150M-RC

Description
15µH Unshielded Wirewound Inductor 2.25A 80mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.25A 80mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8414TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8414TR-ND
Fixed Inductors M8414TR-ND
15µH Unshielded Wirewound Inductor 2.25A 80mOhm Nonstandard

15µH Unshielded Wirewound Inductor 2.25A 80mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 15Uh, 4A, Smd, Full Reel; Inductance Bourns Jw Miller - 63K3499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 4A, Smd, Full Reel; Inductance Bourns Jw Miller
63K3499
Inductor, Un-Shielded, 15Uh, 4A, Smd, Full Reel; Inductance Bourns Jw Miller 63K3499
INDUCTOR, UN-SHIELDED, 15UH, 4A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4A; Product Range:PM105 Series; DC Resistance Max:0.08ohm; Product Length:9.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 4A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.25A; Inductor Construction:Unshielded; Saturation Current (Isat):4A; Product Range:PM105 Series; DC Resistance Max:0.08ohm; Product Length:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8414TR-ND 63K3499
Product Name Fixed Inductors Inductor, Un-Shielded, 15Uh, 4A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers