Bourns, Inc. Fixed Inductors PM104SH-7R0-RC

Description
7µH Shielded Wirewound Inductor 3.9A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
7µH Shielded Wirewound Inductor 3.9A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM104SH-7R0-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM104SH-7R0-RC-ND
Fixed Inductors PM104SH-7R0-RC-ND
7µH Shielded Wirewound Inductor 3.9A 35mOhm Max Nonstandard

7µH Shielded Wirewound Inductor 3.9A 35mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM104SH-7R0-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers