Bourns, Inc. Fixed Inductors PM104SH-3R8-RC

Description
3.8µH Shielded Wirewound Inductor 5.5A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.8µH Shielded Wirewound Inductor 5.5A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM104SH-3R8-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM104SH-3R8-RCTR-ND
Fixed Inductors PM104SH-3R8-RCTR-ND
3.8µH Shielded Wirewound Inductor 5.5A 15mOhm Max Nonstandard

3.8µH Shielded Wirewound Inductor 5.5A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM104SH-3R8-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details