Bourns, Inc. Fixed Inductors PM104SH-330-RC

Description
33µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM104SH-330-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM104SH-330-RC-ND
Fixed Inductors PM104SH-330-RC-ND
33µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM104SH-330-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567585 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details