Bourns, Inc. Fixed Inductors PM1038S-R39M-RC

Description
390nH Shielded Inductor 24A 1.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
390nH Shielded Inductor 24A 1.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1038S-R39M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1038S-R39M-RC-ND
Fixed Inductors PM1038S-R39M-RC-ND
390nH Shielded Inductor 24A 1.4mOhm Max Nonstandard

390nH Shielded Inductor 24A 1.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1038S-R39M-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details