Bourns, Inc. Fixed Inductors PM1038S-2R5M-RC

Description
2.5µH Shielded Inductor 11.5A 8.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Shielded Inductor 11.5A 8.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1038S-2R5M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1038S-2R5M-RC-ND
Fixed Inductors PM1038S-2R5M-RC-ND
2.5µH Shielded Inductor 11.5A 8.7mOhm Max Nonstandard

2.5µH Shielded Inductor 11.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1038S-2R5M-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details