Bourns, Inc. Fixed Inductors PM1038S-1R2M-RC

Description
1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1038S-1R2M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1038S-1R2M-RC-ND
Fixed Inductors PM1038S-1R2M-RC-ND
1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard

1.2µH Shielded Inductor 18A 4.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1038S-1R2M-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details