Bourns, Inc. Fixed Inductors PM1008S-5R6M-RC

Description
5.6µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008S-5R6M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008S-5R6M-RCTR-ND
Fixed Inductors PM1008S-5R6M-RCTR-ND
5.6µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1008S-5R6M-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details