Bourns, Inc. Fixed Inductors PM1008S-100M-RC

Description
10µH Shielded Wirewound Inductor 780mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 780mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008S-100M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008S-100M-RCTR-ND
Fixed Inductors PM1008S-100M-RCTR-ND
10µH Shielded Wirewound Inductor 780mA 1Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 780mA 1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1008S-100M-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers