Bourns, Inc. Fixed Inductors PM1008-R82K

Description
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1199TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1199TR-ND
Fixed Inductors M1199TR-ND
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 400mA 1.61Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1199TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details