Bourns, Inc. Fixed Inductors PM1008-R56K-RC

Description
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008-R56K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008-R56K-RC-ND
Fixed Inductors PM1008-R56K-RC-ND
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 400mA 1.33Ohm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 560Nh, 400Ma, 10%, 415Mhz; Inductance Bourns Jw Miller - 63K3038 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 560Nh, 400Ma, 10%, 415Mhz; Inductance Bourns Jw Miller
63K3038
Chip Inductor, 560Nh, 400Ma, 10%, 415Mhz; Inductance Bourns Jw Miller 63K3038
CHIP INDUCTOR, 560nH, 400mA, 10%, 415MHZ; Inductance:560nH; DC Resistance Max:1.33ohm; Self Resonant Frequency:415MHz; DC Current Rating:400mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 560nH, 400mA, 10%, 415MHZ; Inductance:560nH; DC Resistance Max:1.33ohm; Self Resonant Frequency:415MHz; DC Current Rating:400mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1008-R56K-RC-ND 63K3038
Product Name Fixed Inductors Chip Inductor, 560Nh, 400Ma, 10%, 415Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567607 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details