Bourns, Inc. Fixed Inductors PM1008-68NK-RC

Description
68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8470CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8470CT-ND
Fixed Inductors M8470CT-ND
68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8470TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8470TR-ND
Fixed Inductors M8470TR-ND
68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8470DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8470DKR-ND
Fixed Inductors M8470DKR-ND
68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 600mA 150mOhm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 68Nh, 600Ma, 10%, 1.3Ghz, Full Reel; Inductance Bourns Jw Miller - 63K3063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 68Nh, 600Ma, 10%, 1.3Ghz, Full Reel; Inductance Bourns Jw Miller
63K3063
Chip Inductor, 68Nh, 600Ma, 10%, 1.3Ghz, Full Reel; Inductance Bourns Jw Miller 63K3063
CHIP INDUCTOR, 68nH, 600mA, 10%, 1.3GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 68nH, 600mA, 10%, 1.3GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8470CT-ND 63K3063
Product Name Fixed Inductors Chip Inductor, 68Nh, 600Ma, 10%, 1.3Ghz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details