Bourns, Inc. Fixed Inductors PM1008-56NK

Description
56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1185TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1185TR-ND
Fixed Inductors M1185TR-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1185TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details