Bourns, Inc. Fixed Inductors PM1008-3R9K-RC

Description
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008-3R9K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008-3R9K-RC-ND
Fixed Inductors PM1008-3R9K-RC-ND
3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 180mA 2.1Ohm 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 3.9Uh, 180Ma, 10%, 48Mhz; Inductance Bourns Jw Miller - 83R8599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, 180Ma, 10%, 48Mhz; Inductance Bourns Jw Miller
83R8599
Inductor, 3.9Uh, 180Ma, 10%, 48Mhz; Inductance Bourns Jw Miller 83R8599
INDUCTOR, 3.9UH, 180MA, 10%, 48MHz; Inductance:3.9µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:48MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 3.9UH, 180MA, 10%, 48MHz; Inductance:3.9µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:48MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1008-3R9K-RC-ND 83R8599
Product Name Fixed Inductors Inductor, 3.9Uh, 180Ma, 10%, 48Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details