Bourns, Inc. Fixed Inductors PM1008-3R3K-RC

Description
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8482CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8482CT-ND
Fixed Inductors M8482CT-ND
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8482TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8482TR-ND
Fixed Inductors M8482TR-ND
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8482DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8482DKR-ND
Fixed Inductors M8482DKR-ND
3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 1.9Ohm 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3uH Inductor and Choke - 71-PM1008-3R3K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH Inductor and Choke
71-PM1008-3R3K-RC
SMD 3.3uH Inductor and Choke 71-PM1008-3R3K-RC
RF Inductors - SMD 3.3uH 10% Product overview: PM1008-3R3K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-3R3K-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3.3uH 10% Product overview: PM1008-3R3K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-3R3K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 185Ma, 10%, 55Mhz; Inductance Bourns Jw Miller - 83R8598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 185Ma, 10%, 55Mhz; Inductance Bourns Jw Miller
83R8598
Inductor, 3.3Uh, 185Ma, 10%, 55Mhz; Inductance Bourns Jw Miller 83R8598
INDUCTOR, 3.3UH, 185MA, 10%, 55MHz; Inductance:3.3µH; DC Resistance Max:1.9ohm; Self Resonant Frequency:55MHz; DC Current Rating:185mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 3.3UH, 185MA, 10%, 55MHz; Inductance:3.3µH; DC Resistance Max:1.9ohm; Self Resonant Frequency:55MHz; DC Current Rating:185mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8482CT-ND 71-PM1008-3R3K-RC 83R8598
Product Name Fixed Inductors SMD 3.3uH Inductor and Choke Inductor, 3.3Uh, 185Ma, 10%, 55Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details