Bourns, Inc. Fixed Inductors PM1008-39NM-RC

Description
39nH Unshielded Wirewound Inductor 600mA 100mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 100mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008-39NM-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008-39NM-RC-ND
Fixed Inductors PM1008-39NM-RC-ND
39nH Unshielded Wirewound Inductor 600mA 100mOhm 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 600mA 100mOhm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 39Nh, 600Ma, 20%, 1.5Ghz, Full Reel; Inductance Bourns Jw Miller - 63K3057 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 39Nh, 600Ma, 20%, 1.5Ghz, Full Reel; Inductance Bourns Jw Miller
63K3057
Chip Inductor, 39Nh, 600Ma, 20%, 1.5Ghz, Full Reel; Inductance Bourns Jw Miller 63K3057
CHIP INDUCTOR, 39nH, 600mA, 20%, 1.5GHZ, FULL REEL; Inductance:39nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 39nH, 600mA, 20%, 1.5GHZ, FULL REEL; Inductance:39nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1008-39NM-RC-ND 63K3057
Product Name Fixed Inductors Chip Inductor, 39Nh, 600Ma, 20%, 1.5Ghz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B470LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N6 0402DC-5N6XJRW , 0402DC-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details