Bourns, Inc. Fixed Inductors PM1008-2R2K-RC

Description
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8480CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8480CT-ND
Fixed Inductors M8480CT-ND
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8480TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8480TR-ND
Fixed Inductors M8480TR-ND
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8480DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8480DKR-ND
Fixed Inductors M8480DKR-ND
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.2UH 250MA 2.8OHM Inductor and Choke - 71-PM1008-2R2K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 250MA 2.8OHM Inductor and Choke
71-PM1008-2R2K-RC
SMD 2.2UH 250MA 2.8OHM Inductor and Choke 71-PM1008-2R2K-RC
FIXED IND 2.2UH 250MA 2.8OHM SMD Product overview: PM1008-2R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 250MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 250MA, 2.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-2R2K-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 250MA 2.8OHM SMD Product overview: PM1008-2R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 250MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 250MA, 2.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-2R2K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 2.2 Uh, 290Ma, 10%, 160Mhz; Inductance Bourns Jw Miller - 63K3050 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.2 Uh, 290Ma, 10%, 160Mhz; Inductance Bourns Jw Miller
63K3050
Chip Inductor, 2.2 Uh, 290Ma, 10%, 160Mhz; Inductance Bourns Jw Miller 63K3050
CHIP INDUCTOR, 2.2 uH, 290mA, 10%, 160MHZ; Inductance:2.2µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:160MHz; DC Current Rating:250mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 2.2 uH, 290mA, 10%, 160MHZ; Inductance:2.2µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:160MHz; DC Current Rating:250mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8480CT-ND 71-PM1008-2R2K-RC 63K3050
Product Name Fixed Inductors SMD 2.2UH 250MA 2.8OHM Inductor and Choke Chip Inductor, 2.2 Uh, 290Ma, 10%, 160Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details