Bourns, Inc. Fixed Inductors PM1008-27NM

Description
27nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1181TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1181TR-ND
Fixed Inductors M1181TR-ND
27nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)

27nH Unshielded Wirewound Inductor 1A 130mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1181TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details