Bourns, Inc. Fixed Inductors PM1008-1R2K

Description
1.2µH Unshielded Wirewound Inductor 340mA 2Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 340mA 2Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1201TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1201TR-ND
Fixed Inductors M1201TR-ND
1.2µH Unshielded Wirewound Inductor 340mA 2Ohm 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 340mA 2Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1201TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details