Bourns, Inc. Fixed Inductors PM1008-1R2K-RC

Description
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8477TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8477TR-ND
Fixed Inductors M8477TR-ND
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8477CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8477CT-ND
Fixed Inductors M8477CT-ND
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8477DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8477DKR-ND
Fixed Inductors M8477DKR-ND
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 280mA 2Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8477TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers