Bourns, Inc. Fixed Inductors PM1008-10NM

Description
10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1176TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1176TR-ND
Fixed Inductors M1176TR-ND
10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)

10nH Unshielded Wirewound Inductor 1A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1176TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details