Bourns, Inc. Fixed Inductors PM1008-100K-RC

Description
10µH Unshielded Wirewound Inductor 200mA 4.2Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 200mA 4.2Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008-100K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008-100K-RC-ND
Fixed Inductors PM1008-100K-RC-ND
10µH Unshielded Wirewound Inductor 200mA 4.2Ohm 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 200mA 4.2Ohm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 10 Uh, 100Ma, 10%, 25Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3046 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10 Uh, 100Ma, 10%, 25Mhz, Full Reel; Inductance Bourns Jw Miller
63K3046
Chip Inductor, 10 Uh, 100Ma, 10%, 25Mhz, Full Reel; Inductance Bourns Jw Miller 63K3046
CHIP INDUCTOR, 10 uH, 100mA, 10%, 25MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:4.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 10 uH, 100mA, 10%, 25MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:4.2ohm; Self Resonant Frequency:40MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1008-100K-RC-ND 63K3046
Product Name Fixed Inductors Chip Inductor, 10 Uh, 100Ma, 10%, 25Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details