Bourns, Inc. Fixed Inductors PM0805-R15K-RC

Description
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8465TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8465TR-ND
Fixed Inductors M8465TR-ND
150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 670mOhm 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 150Nh, 400Ma, 10%, 920Mhz; Inductance Bourns Jw Miller - 63K3006 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 150Nh, 400Ma, 10%, 920Mhz; Inductance Bourns Jw Miller
63K3006
Chip Inductor, 150Nh, 400Ma, 10%, 920Mhz; Inductance Bourns Jw Miller 63K3006
CHIP INDUCTOR, 150nH, 400mA, 10%, 920MHZ; Inductance:150nH; DC Resistance Max:0.67ohm; Self Resonant Frequency:950MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 150nH, 400mA, 10%, 920MHZ; Inductance:150nH; DC Resistance Max:0.67ohm; Self Resonant Frequency:950MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8465TR-ND 63K3006
Product Name Fixed Inductors Chip Inductor, 150Nh, 400Ma, 10%, 920Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details