Bourns, Inc. 400MA 480MOHM Inductor and Choke PM0805-R12K-RC

Description
FIXED IND 120NH 400MA 480MOHM SM Product overview: PM0805-R12K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R12K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 400MA 480MOHM SM Product overview: PM0805-R12K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R12K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MA 480MOHM Inductor and Choke - 71-PM0805-R12K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 480MOHM Inductor and Choke
71-PM0805-R12K-RC
400MA 480MOHM Inductor and Choke 71-PM0805-R12K-RC
FIXED IND 120NH 400MA 480MOHM SM Product overview: PM0805-R12K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R12K-RC can be used for catalog matching and distributor lookup.

FIXED IND 120NH 400MA 480MOHM SM Product overview: PM0805-R12K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R12K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8464TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8464TR-ND
Fixed Inductors M8464TR-ND
120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8464CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8464CT-ND
Fixed Inductors M8464CT-ND
120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8464DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8464DKR-ND
Fixed Inductors M8464DKR-ND
120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 120Nh, 400Ma, 10%, 1.1Ghz; Inductance Bourns Jw Miller - 63K3005 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 120Nh, 400Ma, 10%, 1.1Ghz; Inductance Bourns Jw Miller
63K3005
Chip Inductor, 120Nh, 400Ma, 10%, 1.1Ghz; Inductance Bourns Jw Miller 63K3005
CHIP INDUCTOR, 120nH, 400mA, 10%, 1.1GHZ; Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 120nH, 400mA, 10%, 1.1GHZ; Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM0805-R12K-RC M8464TR-ND 63K3005
Product Name 400MA 480MOHM Inductor and Choke Fixed Inductors Chip Inductor, 120Nh, 400Ma, 10%, 1.1Ghz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Alumina Drum Core, Wirewound
Inductance Range 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0603AF Ferrite Chip Inductors - 0603AF-151 0603AF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details